Belden Inc. Multiple Conductor Cables 7890A Z4B1000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL11243-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL11243-ND
Multiple Conductor Cables BEL11243-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multipair Cable 4Pr 1000Ft Violet; Cable Shielding Belden - 87K1510 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 4Pr 1000Ft Violet; Cable Shielding Belden
87K1510
Shielded Multipair Cable 4Pr 1000Ft Violet; Cable Shielding Belden 87K1510
SHIELDED MULTIPAIR CABLE 4PR 1000FT VIOLET; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Violet; Product Range:-RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 4PR 1000FT VIOLET; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Violet; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL11243-ND 87K1510
Product Name Multiple Conductor Cables Shielded Multipair Cable 4Pr 1000Ft Violet; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12- pre-wired power cable - M12 Power - A-K4P-M12P-S-G-10M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Female BNC Breakout to 0.08″ Stacking Pin Plugs - 1003 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details