Belden Inc. Shielded Multiconductor Cable 12Quad, 48 Conductor, 26Awg, 500Ft; Cable Shielding Belden 7887A-500-B59

Description
SHIELDED MULTICONDUCTOR CABLE 12QUAD, 48 CONDUCTOR, 26AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:48Conduct or; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE 12QUAD, 48 CONDUCTOR, 26AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:48Conduct or; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable 12Quad, 48 Conductor, 26Awg, 500Ft; Cable Shielding Belden - 19C5107 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable 12Quad, 48 Conductor, 26Awg, 500Ft; Cable Shielding Belden
19C5107
Shielded Multiconductor Cable 12Quad, 48 Conductor, 26Awg, 500Ft; Cable Shielding Belden 19C5107
SHIELDED MULTICONDUCTOR CABLE 12QUAD, 48 CONDUCTOR, 26AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:48Conduct or; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE 12QUAD, 48 CONDUCTOR, 26AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:48Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19C5107
Product Name Shielded Multiconductor Cable 12Quad, 48 Conductor, 26Awg, 500Ft; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-24292-MM24LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Connecting cable - NEBU-M8G3-K-0.5-M12G3 - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-104
View Details