Belden Inc. Multiple Conductor Cables 7880A Z4B250

Description
8 #26 FHDPE FS PR PVC PVC
Request a Quote Datasheet
Description
8 #26 FHDPE FS PR PVC PVC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 7880AZ4B250-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
7880AZ4B250-ND
Multiple Conductor Cables 7880AZ4B250-ND
8 #26 FHDPE FS PR PVC PVC

8 #26 FHDPE FS PR PVC PVC

Buy Now Datasheet
Shielded Multipair Cable 8Pr 1000Ft Violet; Cable Shielding Belden - 87K1508 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 8Pr 1000Ft Violet; Cable Shielding Belden
87K1508
Shielded Multipair Cable 8Pr 1000Ft Violet; Cable Shielding Belden 87K1508
SHIELDED MULTIPAIR CABLE 8PR 1000FT VIOLET; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Violet; Voltage Rating:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 8PR 1000FT VIOLET; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Violet; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number 7880AZ4B250-ND 87K1508
Product Name Multiple Conductor Cables Shielded Multipair Cable 8Pr 1000Ft Violet; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male DIL 26 AWG Cable Assembly, 300mm, twisted pair single-end, Screw-Lok - G125-MD12005M1-0300L - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Male-Male
Standards / Certifications RoHS
View Details
Female BNC Breakout to Lead Only, 20 AWG wire - 1011-F - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details