Belden Inc. Shielded Composite Cable, 18 Conductor, 18Awg, 500Ft, 350V; Cable Shielding Belden 7878S 000500

Description
SHIELDED COMPOSITE CABLE, 18 CONDUCTOR, 18AWG, 500FT, 350V; Cable Shielding:Shielded; No. of Conductors:18Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHIELDED COMPOSITE CABLE, 18 CONDUCTOR, 18AWG, 500FT, 350V; Cable Shielding:Shielded; No. of Conductors:18Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Composite Cable, 18 Conductor, 18Awg, 500Ft, 350V; Cable Shielding Belden - 29M7263 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Composite Cable, 18 Conductor, 18Awg, 500Ft, 350V; Cable Shielding Belden
29M7263
Shielded Composite Cable, 18 Conductor, 18Awg, 500Ft, 350V; Cable Shielding Belden 29M7263
SHIELDED COMPOSITE CABLE, 18 CONDUCTOR, 18AWG, 500FT, 350V; Cable Shielding:Shielded; No. of Conductors:18Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes

SHIELDED COMPOSITE CABLE, 18 CONDUCTOR, 18AWG, 500FT, 350V; Cable Shielding:Shielded; No. of Conductors:18Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29M7263
Product Name Shielded Composite Cable, 18 Conductor, 18Awg, 500Ft, 350V; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 361864 - RS Components, Ltd.
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details