Belden Inc. Shielded Composite Cable, 14 Conductor, 18Awg, 500Ft, 350V; Cable Shielding Belden 7878A-500-N3U

Description
SHIELDED COMPOSITE CABLE, 14 CONDUCTOR, 18AWG, 500FT, 350V; Cable Shielding:Shielded; No. of Conductors:14Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes
Description
SHIELDED COMPOSITE CABLE, 14 CONDUCTOR, 18AWG, 500FT, 350V; Cable Shielding:Shielded; No. of Conductors:14Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Shielded Composite Cable, part number 7878A-500-N3U, features 14 conductors with an 18 AWG gauge and is available in a 500-foot length. It is rated for a maximum operating voltage of 350V RMS. The cable is designed for various applications including data, audio, video, security, and control systems. It includes two Cat 5e 4-bonded-pair conductors and two coaxial cables, providing versatility for multimedia and networked computing needs.

The cable's construction includes a PVC outer jacket and gas-injected foam polyethylene insulation, ensuring durability and performance. The inner shielding consists of bonded aluminum foil and braid, offering effective protection against electromagnetic interference. The nominal characteristic impedance is 75 ohms, with a nominal velocity of propagation of 83%.

This product complies with several standards, including EU CE Mark and RoHS directives, making it suitable for environmentally conscious projects. The cable's design also allows for a minimum bend radius of 6.5 inches and a maximum recommended pulling tension of 262 lbs, which aids in installation flexibility.

Datasheet Summary
Powered by GS/AI

The Shielded Composite Cable, part number 7878A-500-N3U, features 14 conductors with an 18 AWG gauge and is available in a 500-foot length. It is rated for a maximum operating voltage of 350V RMS. The cable is designed for various applications including data, audio, video, security, and control systems. It includes two Cat 5e 4-bonded-pair conductors and two coaxial cables, providing versatility for multimedia and networked computing needs.

The cable's construction includes a PVC outer jacket and gas-injected foam polyethylene insulation, ensuring durability and performance. The inner shielding consists of bonded aluminum foil and braid, offering effective protection against electromagnetic interference. The nominal characteristic impedance is 75 ohms, with a nominal velocity of propagation of 83%.

This product complies with several standards, including EU CE Mark and RoHS directives, making it suitable for environmentally conscious projects. The cable's design also allows for a minimum bend radius of 6.5 inches and a maximum recommended pulling tension of 262 lbs, which aids in installation flexibility.

Suppliers

Company
Product
Description
Supplier Links
Shielded Composite Cable, 14 Conductor, 18Awg, 500Ft, 350V; Cable Shielding Belden - 87K1507 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Composite Cable, 14 Conductor, 18Awg, 500Ft, 350V; Cable Shielding Belden
87K1507
Shielded Composite Cable, 14 Conductor, 18Awg, 500Ft, 350V; Cable Shielding Belden 87K1507
SHIELDED COMPOSITE CABLE, 14 CONDUCTOR, 18AWG, 500FT, 350V; Cable Shielding:Shielded; No. of Conductors:14Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes

SHIELDED COMPOSITE CABLE, 14 CONDUCTOR, 18AWG, 500FT, 350V; Cable Shielding:Shielded; No. of Conductors:14Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K1507
Product Name Shielded Composite Cable, 14 Conductor, 18Awg, 500Ft, 350V; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 534090 - RS Components, Ltd.
Specs
Rated Temperature -10 to 80 C (14 to 176 F)
View Details