Belden Inc. Shielded Composite Cable, 18 Conductor, 18Awg, 1000Ft, 350V; Cable Shielding Belden 7876S 0001000

Description
SHIELDED COMPOSITE CABLE, 18 CONDUCTOR, 18AWG, 1000FT, 350V; Cable Shielding:Shielded; No. of Conductors:18Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:-RoHS Compliant: Yes
Datasheet
Description
SHIELDED COMPOSITE CABLE, 18 CONDUCTOR, 18AWG, 1000FT, 350V; Cable Shielding:Shielded; No. of Conductors:18Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Composite Cable, 18 Conductor, 18Awg, 1000Ft, 350V; Cable Shielding Belden - 27M3040 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Composite Cable, 18 Conductor, 18Awg, 1000Ft, 350V; Cable Shielding Belden
27M3040
Shielded Composite Cable, 18 Conductor, 18Awg, 1000Ft, 350V; Cable Shielding Belden 27M3040
SHIELDED COMPOSITE CABLE, 18 CONDUCTOR, 18AWG, 1000FT, 350V; Cable Shielding:Shielded; No. of Conductors:18Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:-RoHS Compliant: Yes

SHIELDED COMPOSITE CABLE, 18 CONDUCTOR, 18AWG, 1000FT, 350V; Cable Shielding:Shielded; No. of Conductors:18Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27M3040
Product Name Shielded Composite Cable, 18 Conductor, 18Awg, 1000Ft, 350V; Cable Shielding Belden
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 350047 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -5 to 80 C (23 to 176 F)
View Details