Belden Inc. Cable, Coaxial, Rg-7/u, 16Awg, 50 Ohm, 1000Ft, Black; Coaxial Cable Type Belden 7855A 0101000

Description
CABLE, COAXIAL, RG-7/U, 16AWG, 50 OHM, 1000FT, BLACK; Coaxial Cable Type:RG7; Wire Gauge:16AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, COAXIAL, RG-7/U, 16AWG, 50 OHM, 1000FT, BLACK; Coaxial Cable Type:RG7; Wire Gauge:16AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Coaxial, Rg-7/u, 16Awg, 50 Ohm, 1000Ft, Black; Coaxial Cable Type Belden - 19C6363 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-7/u, 16Awg, 50 Ohm, 1000Ft, Black; Coaxial Cable Type Belden
19C6363
Cable, Coaxial, Rg-7/u, 16Awg, 50 Ohm, 1000Ft, Black; Coaxial Cable Type Belden 19C6363
CABLE, COAXIAL, RG-7/U, 16AWG, 50 OHM, 1000FT, BLACK; Coaxial Cable Type:RG7; Wire Gauge:16AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, COAXIAL, RG-7/U, 16AWG, 50 OHM, 1000FT, BLACK; Coaxial Cable Type:RG7; Wire Gauge:16AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19C6363
Product Name Cable, Coaxial, Rg-7/u, 16Awg, 50 Ohm, 1000Ft, Black; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1222148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details