Belden Inc. Multiple Conductor Cables 7851A 006A1000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL14406-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL14406-ND
Multiple Conductor Cables BEL14406-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Unshielded Multipair Cable 4Pr 1000Ft 300V Blue; Cable Shielding Belden - 72C6933 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 4Pr 1000Ft 300V Blue; Cable Shielding Belden
72C6933
Unshielded Multipair Cable 4Pr 1000Ft 300V Blue; Cable Shielding Belden 72C6933
UNSHIELDED MULTIPAIR CABLE 4PR 1000FT 300V BLUE; Cable Shielding:Unshielded ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 4PR 1000FT 300V BLUE; Cable Shielding:Unshielded; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL14406-ND 72C6933
Product Name Multiple Conductor Cables Unshielded Multipair Cable 4Pr 1000Ft 300V Blue; Cable Shielding Belden
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Rated Temperature -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details
Strainsert Cable - TMT4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-3057/500-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers