Belden Inc. Wire, Hook-Up; 4 AWG; 133/25; 0.063 in.; 0.383 in.; 600 V; Black 784133 BK005

Description
UL and CSA Multi-Rated PVC, 4 AWG Size, 600 V, Hook-Up Wie Used for internal wiring of electronic equipment, panels, meters and point-to-point wiring or per NEC standard ASTM standards
Description
UL and CSA Multi-Rated PVC, 4 AWG Size, 600 V, Hook-Up Wie Used for internal wiring of electronic equipment, panels, meters and point-to-point wiring or per NEC standard ASTM standards

Suppliers

Company
Product
Description
Supplier Links
Wire, Hook-Up; 4 AWG; 133/25; 0.063 in.; 0.383 in.; 600 V; Black - 70021938 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 4 AWG; 133/25; 0.063 in.; 0.383 in.; 600 V; Black
70021938
Wire, Hook-Up; 4 AWG; 133/25; 0.063 in.; 0.383 in.; 600 V; Black 70021938
UL and CSA Multi-Rated PVC, 4 AWG Size, 600 V, Hook-Up Wie Used for internal wiring of electronic equipment, panels, meters and point-to-point wiring or per NEC standard ASTM standards

UL and CSA Multi-Rated PVC, 4 AWG Size, 600 V, Hook-Up Wie

  • Used for internal wiring of electronic equipment, panels, meters and point-to-point wiring or per NEC standard
    ASTM standards
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70021938
Product Name Wire, Hook-Up; 4 AWG; 133/25; 0.063 in.; 0.383 in.; 600 V; Black
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 044607-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature 200 C (392 F)
View Details
Miniature Electrode Wire - AS 770-38 - Cooner Wire Company
Specs
Nominal Diameter 0.0057 inch (0.1448 mm)
Wire Insulation Teflon
Wire Conductor Pure Platinum
View Details