Belden Inc. Shielded Multipair Cable 12Pr 1000Ft 300V Chrome; Cable Shielding Belden 7840A 0601000

Description
SHIELDED MULTIPAIR CABLE 12PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 12PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 12Pr 1000Ft 300V Chrome; Cable Shielding Belden - 87K1506 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 12Pr 1000Ft 300V Chrome; Cable Shielding Belden
87K1506
Shielded Multipair Cable 12Pr 1000Ft 300V Chrome; Cable Shielding Belden 87K1506
SHIELDED MULTIPAIR CABLE 12PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 12PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K1506
Product Name Shielded Multipair Cable 12Pr 1000Ft 300V Chrome; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details