2 Twisted Pair 22 AWG solid tinned copper conductors, Datalene® insulation, individually shielded with 100% Beldfoil® shield, 24 AWG solid tinned copper drain wire each pair, PVC jacket, CM rated.
| Belden Inc. | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 7838A |
| Product Name | T1/DS1 Central Office, 2 Pair 22 AWG, CM |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyethylene; PE - Polyethylene (Foam) |
| Cable Conductor | Copper; Tinned Copper - Solid |
| Cable Shielding | Multiple or Specialty |