Belden Inc. Cables, Wires - Multiple Conductor Cables 7838A 0602000

Description
Win Source Part Number: 990604-7838A 0602000 Category: Cables, Wires>Multiple Conductor Cables Series: * Package: Spool Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL10321 Base Product Number: 7838A
Request a Quote Datasheet
Description
Win Source Part Number: 990604-7838A 0602000 Category: Cables, Wires>Multiple Conductor Cables Series: * Package: Spool Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL10321 Base Product Number: 7838A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
990604-7838A 0602000
Cables, Wires - Multiple Conductor Cables 990604-7838A 0602000
Win Source Part Number: 990604-7838A 0602000 Category: Cables, Wires>Multiple Conductor Cables Series: * Package: Spool Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL10321 Base Product Number: 7838A

Win Source Part Number: 990604-7838A 0602000
Category: Cables, Wires>Multiple Conductor Cables
Series: *
Package: Spool
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Belden Inc.
Other Names: BEL10321
Base Product Number: 7838A

Buy Now
Multiple Conductor Cables - BEL10321-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10321-ND
Multiple Conductor Cables BEL10321-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
2 Fs Pr #22 Pp/fpe Pvc Para Rohs Compliant Belden - 19C5045 - Newark, An Avnet Company
Chicago, IL, United States
2 Fs Pr #22 Pp/fpe Pvc Para Rohs Compliant Belden
19C5045
2 Fs Pr #22 Pp/fpe Pvc Para Rohs Compliant Belden 19C5045
2 FS PR #22 PP/FPE PVC PARA ROHS COMPLIANT: YES

2 FS PR #22 PP/FPE PVC PARA ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Network Cables Cable Assemblies
Product Number 990604-7838A 0602000 BEL10321-ND 19C5045
Product Name Cables, Wires - Multiple Conductor Cables Multiple Conductor Cables 2 Fs Pr #22 Pp/fpe Pvc Para Rohs Compliant Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ix Industrial IO Cable Assembly - NDHN4A1A50A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
Ethernet Cable - 2115757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial; Twisted Pair
Cable Shielding Foil; Foil twisted pair (ftp)
View Details