Belden Inc. SMPTE Electrical Camera Breakout Cable, 2 Conductor 16 AWG, 2 Conductor 22 AWG, CMR 7825R

Description
SMPTE HD Composite, Electrical Camera Breakout Cable, 2 Stranded Conductor (19x29) 16 AWG and 2 Stranded Conductor (7x30) 22 AWG, TC Braid Shield (95% coverage), PVC Jacket, CMR
Description
SMPTE HD Composite, Electrical Camera Breakout Cable, 2 Stranded Conductor (19x29) 16 AWG and 2 Stranded Conductor (7x30) 22 AWG, TC Braid Shield (95% coverage), PVC Jacket, CMR
Datasheet
Datasheet Summary
Powered by GS/AI

The SMPTE Electrical Camera Breakout Cable, part number 7825R, features two conductors of 16 AWG and two conductors of 22 AWG, both made of stranded tinned copper. The cable is designed for SMPTE camera applications and includes a tinned copper braid shield with 95% coverage, providing effective protection against interference. The outer jacket is made of PVC and has a nominal diameter of 0.250 inches. This cable is rated for a maximum operating temperature range of -30°C to +60°C and has a maximum pull tension of 147 lbs. The 22 AWG conductors have a nominal DCR of 15.1 Ohm per 1000 feet, while the 16 AWG conductors have a nominal DCR of 2.43 Ohm per 1000 feet. The cable complies with various environmental standards, including RoHS, and is not plenum-rated. Available lengths for this product include 1,000 ft, 2,000 ft, 2,500 ft, and 4,000 ft.

Datasheet Summary
Powered by GS/AI

The SMPTE Electrical Camera Breakout Cable, part number 7825R, features two conductors of 16 AWG and two conductors of 22 AWG, both made of stranded tinned copper. The cable is designed for SMPTE camera applications and includes a tinned copper braid shield with 95% coverage, providing effective protection against interference. The outer jacket is made of PVC and has a nominal diameter of 0.250 inches. This cable is rated for a maximum operating temperature range of -30°C to +60°C and has a maximum pull tension of 147 lbs. The 22 AWG conductors have a nominal DCR of 15.1 Ohm per 1000 feet, while the 16 AWG conductors have a nominal DCR of 2.43 Ohm per 1000 feet. The cable complies with various environmental standards, including RoHS, and is not plenum-rated. Available lengths for this product include 1,000 ft, 2,000 ft, 2,500 ft, and 4,000 ft.

Suppliers

Company
Product
Description
Supplier Links
SMPTE Electrical Camera Breakout Cable, 2 Conductor 16 AWG, 2 Conductor 22 AWG, CMR - 7825R - Belden Inc.
St. Louis, MO, United States
SMPTE Electrical Camera Breakout Cable, 2 Conductor 16 AWG, 2 Conductor 22 AWG, CMR
7825R
SMPTE Electrical Camera Breakout Cable, 2 Conductor 16 AWG, 2 Conductor 22 AWG, CMR 7825R
SMPTE HD Composite, Electrical Camera Breakout Cable, 2 Stranded Conductor (19x29) 16 AWG and 2 Stranded Conductor (7x30) 22 AWG, TC Braid Shield (95% coverage), PVC Jacket, CMR

SMPTE HD Composite, Electrical Camera Breakout Cable, 2 Stranded Conductor (19x29) 16 AWG and 2 Stranded Conductor (7x30) 22 AWG, TC Braid Shield (95% coverage), PVC Jacket, CMR

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number 7825R
Product Name SMPTE Electrical Camera Breakout Cable, 2 Conductor 16 AWG, 2 Conductor 22 AWG, CMR
Application Camera / Imaging
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female DIL 26 AWG Cable Assembly, 450mm, twisted pair double-end, Screw-Lok - G125-FD12005F1-0450F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W02-203-01 - bisco industries
Specs
Cable Length 6.56 ft (20 dm)
View Details