Belden Inc. Cable, 4 Pair, 100M, Cat6, Grey; Cable Shielding Belden 7812E.00B100

Description
CABLE, 4 PAIR, 100M, CAT6, GREY; Cable Shielding:Unscreened ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Grey; No. of Max RoHS Compliant: Yes
Datasheet
Description
CABLE, 4 PAIR, 100M, CAT6, GREY; Cable Shielding:Unscreened ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Grey; No. of Max RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 4 Pair, 100M, Cat6, Grey; Cable Shielding Belden - 50AC8140 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 4 Pair, 100M, Cat6, Grey; Cable Shielding Belden
50AC8140
Cable, 4 Pair, 100M, Cat6, Grey; Cable Shielding Belden 50AC8140
CABLE, 4 PAIR, 100M, CAT6, GREY; Cable Shielding:Unscreened ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Grey; No. of Max RoHS Compliant: Yes

CABLE, 4 PAIR, 100M, CAT6, GREY; Cable Shielding:Unscreened; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Grey; No. of Max RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC8140
Product Name Cable, 4 Pair, 100M, Cat6, Grey; Cable Shielding Belden
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

For truck J1939 9pin male to female with OBDII male 16pin - QLC16009 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details