Belden Inc. Cable, 7812E, Cat6, 4Pair, 500M; Cable Shielding Belden 7812E 0061640

Description
CABLE, 7812E, CAT6, 4PAIR, 500M; Cable Shielding:Unscreened ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:0.259mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Pairs:4 Pair; Jacket Colour:Blue; No. of RoHS Compliant: Yes
Datasheet
Description
CABLE, 7812E, CAT6, 4PAIR, 500M; Cable Shielding:Unscreened ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:0.259mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Pairs:4 Pair; Jacket Colour:Blue; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 7812E, Cat6, 4Pair, 500M; Cable Shielding Belden - 29AH8916 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 7812E, Cat6, 4Pair, 500M; Cable Shielding Belden
29AH8916
Cable, 7812E, Cat6, 4Pair, 500M; Cable Shielding Belden 29AH8916
CABLE, 7812E, CAT6, 4PAIR, 500M; Cable Shielding:Unscreened ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:0.259mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Pairs:4 Pair; Jacket Colour:Blue; No. of RoHS Compliant: Yes

CABLE, 7812E, CAT6, 4PAIR, 500M; Cable Shielding:Unscreened; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:0.259mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Pairs:4 Pair; Jacket Colour:Blue; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH8916
Product Name Cable, 7812E, Cat6, 4Pair, 500M; Cable Shielding Belden
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details