Belden Inc. Coaxial Cable, 13Awg, 50 Ohm, Black, 500Ft; Coaxial Cable Type Belden 7809WB 010500

Description
COAXIAL CABLE, 13AWG, 50 OHM, BLACK, 500FT; Coaxial Cable Type:-; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, 13AWG, 50 OHM, BLACK, 500FT; Coaxial Cable Type:-; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, 13Awg, 50 Ohm, Black, 500Ft; Coaxial Cable Type Belden - 30H4316 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 13Awg, 50 Ohm, Black, 500Ft; Coaxial Cable Type Belden
30H4316
Coaxial Cable, 13Awg, 50 Ohm, Black, 500Ft; Coaxial Cable Type Belden 30H4316
COAXIAL CABLE, 13AWG, 50 OHM, BLACK, 500FT; Coaxial Cable Type:-; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

COAXIAL CABLE, 13AWG, 50 OHM, BLACK, 500FT; Coaxial Cable Type:-; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 30H4316
Product Name Coaxial Cable, 13Awg, 50 Ohm, Black, 500Ft; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6877A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Coaxial Cable - 1408010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
View Details
4 Pos. Female Receptacle SIL RG316 Right-Angle Cable Assembly, 450mm, single-end, Slotted Jackscrews - M80-FC109C-04-0450L - Harwin Plc
Specs
Cable Type Coaxial
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details