Belden Inc. Rf240 Wireless 50 Ohm Coax Wb Belden 7808WB 010500

Description
RF240 WIRELESS 50 OHM COAX WB
Description
RF240 WIRELESS 50 OHM COAX WB

Suppliers

Company
Product
Description
Supplier Links
Rf240 Wireless 50 Ohm Coax Wb Belden - 30H4313 - Newark, An Avnet Company
Chicago, IL, United States
Rf240 Wireless 50 Ohm Coax Wb Belden
30H4313
Rf240 Wireless 50 Ohm Coax Wb Belden 30H4313
RF240 WIRELESS 50 OHM COAX WB

RF240 WIRELESS 50 OHM COAX WB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 30H4313
Product Name Rf240 Wireless 50 Ohm Coax Wb Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-032 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24-MF-48-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details