Belden Inc. Cable, Coaxial Rg-8X, 500Ft, 15Awg, Black; Coaxial Cable Type Belden 7808R 010500

Description
CABLE, COAXIAL RG-8X, 500FT, 15AWG, BLACK; Coaxial Cable Type:RG8X; Wire Gauge:15AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
CABLE, COAXIAL RG-8X, 500FT, 15AWG, BLACK; Coaxial Cable Type:RG8X; Wire Gauge:15AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Coaxial Rg-8X, 500Ft, 15Awg, Black; Coaxial Cable Type Belden - 19C5039 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial Rg-8X, 500Ft, 15Awg, Black; Coaxial Cable Type Belden
19C5039
Cable, Coaxial Rg-8X, 500Ft, 15Awg, Black; Coaxial Cable Type Belden 19C5039
CABLE, COAXIAL RG-8X, 500FT, 15AWG, BLACK; Coaxial Cable Type:RG8X; Wire Gauge:15AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

CABLE, COAXIAL RG-8X, 500FT, 15AWG, BLACK; Coaxial Cable Type:RG8X; Wire Gauge:15AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19C5039
Product Name Cable, Coaxial Rg-8X, 500Ft, 15Awg, Black; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 1745295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details