Belden Inc. Multiple Conductor Cables 7804R B593280

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL14515-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL14515-ND
Multiple Conductor Cables BEL14515-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Composite Cable, 6 Conductor, 20/24Awg, 3280Ft; Cable Shielding Belden - 30H4310 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Composite Cable, 6 Conductor, 20/24Awg, 3280Ft; Cable Shielding Belden
30H4310
Shielded Composite Cable, 6 Conductor, 20/24Awg, 3280Ft; Cable Shielding Belden 30H4310
SHIELDED COMPOSITE CABLE, 6 CONDUCTOR, 20/24AWG, 3280FT; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):3280ft; Reel Length (Metric):1000m; Jacket Color:Beige RoHS Compliant: Yes

SHIELDED COMPOSITE CABLE, 6 CONDUCTOR, 20/24AWG, 3280FT; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):3280ft; Reel Length (Metric):1000m; Jacket Color:Beige RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL14515-ND 30H4310
Product Name Multiple Conductor Cables Shielded Composite Cable, 6 Conductor, 20/24Awg, 3280Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to Cable Only, Twisted Pair - 3252 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details