Belden Inc. SMPTE 311M Cable, 2 Fiber, 2 Conductor 24 AWG, 2 Conductor 16 AWG, Belflex® Jacket, CMR 7804C

Description
Heavy Gauge SMPTE 311M HDTV, 2 Single Mode fibers, 2 TC Conductors 24 AWG stranded (7x32) and 2 TC Conductors 16 AWG stranded (65x34), PVC insulation TC braid shield (95% coverage), CMR rating, Belflex® jacket.
Datasheet
Description
Heavy Gauge SMPTE 311M HDTV, 2 Single Mode fibers, 2 TC Conductors 24 AWG stranded (7x32) and 2 TC Conductors 16 AWG stranded (65x34), PVC insulation TC braid shield (95% coverage), CMR rating, Belflex® jacket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMPTE 311M Cable, 2 Fiber, 2 Conductor 24 AWG, 2 Conductor 16 AWG, Belflex® Jacket, CMR - 7804C - Belden Inc.
St. Louis, MO, United States
SMPTE 311M Cable, 2 Fiber, 2 Conductor 24 AWG, 2 Conductor 16 AWG, Belflex® Jacket, CMR
7804C
SMPTE 311M Cable, 2 Fiber, 2 Conductor 24 AWG, 2 Conductor 16 AWG, Belflex® Jacket, CMR 7804C
Heavy Gauge SMPTE 311M HDTV, 2 Single Mode fibers, 2 TC Conductors 24 AWG stranded (7x32) and 2 TC Conductors 16 AWG stranded (65x34), PVC insulation TC braid shield (95% coverage), CMR rating, Belflex® jacket.

Heavy Gauge SMPTE 311M HDTV, 2 Single Mode fibers, 2 TC Conductors 24 AWG stranded (7x32) and 2 TC Conductors 16 AWG stranded (65x34), PVC insulation TC braid shield (95% coverage), CMR rating, Belflex® jacket.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number 7804C
Product Name SMPTE 311M Cable, 2 Fiber, 2 Conductor 24 AWG, 2 Conductor 16 AWG, Belflex® Jacket, CMR
Fiber Mode SingleMode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details