Belden Inc. Bundled Coax Cable, Rg-59/u, 500Ft, Black; Coaxial Cable Type Belden 7796A-500-B59

Description
BUNDLED COAX CABLE, RG-59/U, 500FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
BUNDLED COAX CABLE, RG-59/U, 500FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bundled Coax Cable, Rg-59/u, 500Ft, Black; Coaxial Cable Type Belden - 95B5112 - Newark, An Avnet Company
Chicago, IL, United States
Bundled Coax Cable, Rg-59/u, 500Ft, Black; Coaxial Cable Type Belden
95B5112
Bundled Coax Cable, Rg-59/u, 500Ft, Black; Coaxial Cable Type Belden 95B5112
BUNDLED COAX CABLE, RG-59/U, 500FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

BUNDLED COAX CABLE, RG-59/U, 500FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95B5112
Product Name Bundled Coax Cable, Rg-59/u, 500Ft, Black; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data