Belden Inc. Bundled Coax Cable, 1000Ft, Black; Coaxial Cable Type Belden 7792A B591000

Description
BUNDLED COAX CABLE, 1000FT, BLACK; Coaxial Cable Type:RGMini; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
BUNDLED COAX CABLE, 1000FT, BLACK; Coaxial Cable Type:RGMini; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bundled Coax Cable, 1000Ft, Black; Coaxial Cable Type Belden - 95B5105 - Newark, An Avnet Company
Chicago, IL, United States
Bundled Coax Cable, 1000Ft, Black; Coaxial Cable Type Belden
95B5105
Bundled Coax Cable, 1000Ft, Black; Coaxial Cable Type Belden 95B5105
BUNDLED COAX CABLE, 1000FT, BLACK; Coaxial Cable Type:RGMini; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

BUNDLED COAX CABLE, 1000FT, BLACK; Coaxial Cable Type:RGMini; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95B5105
Product Name Bundled Coax Cable, 1000Ft, Black; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data