Belden Inc. Multiple Conductor Cables 77807WS 010100

Description
7 Conductor Multi-Conductor Cable Black 18 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Black 18 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2516-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2516-100-ND
Multiple Conductor Cables BEL2516-100-ND
7 Conductor Multi-Conductor Cable Black 18 AWG Braid 100.0' (30.5m)

7 Conductor Multi-Conductor Cable Black 18 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Shld Flex Cable, 7Cond, 18Awg, 100Ft; Cable Shielding Belden - 37AC0220 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 7Cond, 18Awg, 100Ft; Cable Shielding Belden
37AC0220
Shld Flex Cable, 7Cond, 18Awg, 100Ft; Cable Shielding Belden 37AC0220
SHLD FLEX CABLE, 7COND, 18AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.85mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

SHLD FLEX CABLE, 7COND, 18AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.85mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2516-100-ND 37AC0220
Product Name Multiple Conductor Cables Shld Flex Cable, 7Cond, 18Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data