The Shld Flex Cable, 3Cond, 18Awg, 500Ft is designed for continuous flexing applications, rated for up to 14 million flex life cycles. It features three 18 AWG stranded bare copper conductors with PVC insulation and an oil-resistant PVC inner jacket. The cable is shielded with a tinned copper braid providing 85% coverage, which enhances its resistance to electromagnetic interference. The overall nominal diameter of the cable is 9.550 mm, and it has a minimum bend radius of 48.260 mm for installation and continuous flexing. It operates effectively within a temperature range of -5°C to +90°C and can withstand storage temperatures from -40°C to +90°C. The cable complies with various standards, including UL and CSA specifications, and is RoHS compliant. This cable is suitable for applications requiring durability and flexibility, making it a viable option for engineers looking for reliable multi-conductor solutions.
3 Conductor Multi-Conductor Cable Black 18 AWG Braid 500.0' (152.4m)
SHLD FLEX CABLE, 3COND, 18AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:3Conducto
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL2700-500-ND | 37AC0208 |
| Product Name | Multiple Conductor Cables | Shld Flex Cable, 3Cond, 18Awg, 500Ft; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper | |
| Cable Shielding | Braid |