Belden Inc. Multiple Conductor Cables 77803W 010500

Description
3 Conductor Multi-Conductor Cable Black 20 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Black 20 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2699-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2699-500-ND
Multiple Conductor Cables BEL2699-500-ND
3 Conductor Multi-Conductor Cable Black 20 AWG 500.0' (152.4m)

3 Conductor Multi-Conductor Cable Black 20 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshld Flex Cable, 3Cond, 18Awg, 500Ft; Cable Shielding Belden - 37AC0205 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 18Awg, 500Ft; Cable Shielding Belden
37AC0205
Unshld Flex Cable, 3Cond, 18Awg, 500Ft; Cable Shielding Belden 37AC0205
UNSHLD FLEX CABLE, 3COND, 18AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.85mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 18AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.85mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2699-500-ND 37AC0205
Product Name Multiple Conductor Cables Unshld Flex Cable, 3Cond, 18Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 2012210 - RS Components, Ltd.
Specs
Cable Length 82.02 ft (250 dm)
Standards / Certifications RoHS; CE Marking; Defence standard 61-12 part 5
View Details