3 Conductor Multi-Conductor Cable Black 20 AWG 100.0' (30.5m)
UNSHLD FLEX CABLE, 3COND, 18AWG, 100FT; Cable Shielding:Unshielded
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL2509-100-ND | 37AC0203 |
| Product Name | Multiple Conductor Cables | Unshld Flex Cable, 3Cond, 18Awg, 100Ft; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper | |
| Number of Conductors | 3 # |