Belden Inc. Multiple Conductor Cables 77607W 010100

Description
7 Conductor Multi-Conductor Cable Black 16 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Black 16 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2508-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2508-100-ND
Multiple Conductor Cables BEL2508-100-ND
7 Conductor Multi-Conductor Cable Black 16 AWG 100.0' (30.5m)

7 Conductor Multi-Conductor Cable Black 16 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshld Flex Cable, 7Cond, 16Awg, 100Ft; Cable Shielding Belden - 37AC0202 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 7Cond, 16Awg, 100Ft; Cable Shielding Belden
37AC0202
Unshld Flex Cable, 7Cond, 16Awg, 100Ft; Cable Shielding Belden 37AC0202
UNSHLD FLEX CABLE, 7COND, 16AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.36mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 7COND, 16AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.36mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2508-100-ND 37AC0202
Product Name Multiple Conductor Cables Unshld Flex Cable, 7Cond, 16Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 7 #
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q960-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type CEE 7/16
View Details
3 suppliers