Belden Inc. Multiple Conductor Cables 77604WS 010500

Description
4 Conductor Multi-Conductor Cable Black 16 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Black 16 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2698-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2698-500-ND
Multiple Conductor Cables BEL2698-500-ND
4 Conductor Multi-Conductor Cable Black 16 AWG Braid 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Black 16 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
Shld Flex Cable, 4Cond, 16Awg, 500Ft; Cable Shielding Belden - 37AC0200 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 16Awg, 500Ft; Cable Shielding Belden
37AC0200
Shld Flex Cable, 4Cond, 16Awg, 500Ft; Cable Shielding Belden 37AC0200
SHLD FLEX CABLE, 4COND, 16AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.36mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 16AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.36mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2698-500-ND 37AC0200
Product Name Multiple Conductor Cables Shld Flex Cable, 4Cond, 16Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-3,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 11.48 ft (35 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
RF Cable Assemblies - 1064542-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
5 suppliers
Stability Cables - SP-35-MM-12 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Circular Cable Assemblies - 2171-NEBL-M8G4-E-1-N-M8G4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
View Details