Belden Inc. Multiple Conductor Cables 77604WS 0101000

Description
4 Conductor Multi-Conductor Cable Black 16 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Black 16 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL3033-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL3033-1000-ND
Multiple Conductor Cables BEL3033-1000-ND
4 Conductor Multi-Conductor Cable Black 16 AWG Braid 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Black 16 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Shld Flex Cable, 4Cond, 16Awg, 1000Ft; Cable Shielding Belden - 37AC0199 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 16Awg, 1000Ft; Cable Shielding Belden
37AC0199
Shld Flex Cable, 4Cond, 16Awg, 1000Ft; Cable Shielding Belden 37AC0199
SHLD FLEX CABLE, 4COND, 16AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.36mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 16AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.36mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL3033-1000-ND 37AC0199
Product Name Multiple Conductor Cables Shld Flex Cable, 4Cond, 16Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/302-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers