Belden Inc. Multiple Conductor Cables 77604W 0101000

Description
4 Conductor Multi-Conductor Cable Black 16 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Black 16 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL3032-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL3032-1000-ND
Multiple Conductor Cables BEL3032-1000-ND
4 Conductor Multi-Conductor Cable Black 16 AWG 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Black 16 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshld Flex Cable, 4Cond, 16Awg, 1000Ft; Cable Shielding Belden - 37AC0197 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 16Awg, 1000Ft; Cable Shielding Belden
37AC0197
Unshld Flex Cable, 4Cond, 16Awg, 1000Ft; Cable Shielding Belden 37AC0197
UNSHLD FLEX CABLE, 4COND, 16AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.36mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 16AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.36mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL3032-1000-ND 37AC0197
Product Name Multiple Conductor Cables Unshld Flex Cable, 4Cond, 16Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Twisted Pair & Multicore Data Cable - 534025 - RS Components, Ltd.
Specs
Rated Temperature -30 to 105 C (-22 to 221 F)
View Details