Belden Inc. Multiple Conductor Cables 77604W 010100

Description
4 Conductor Multi-Conductor Cable Black 16 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Black 16 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2505-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2505-100-ND
Multiple Conductor Cables BEL2505-100-ND
4 Conductor Multi-Conductor Cable Black 16 AWG 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Black 16 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshld Flex Cable, 4Cond, 16Awg, 100Ft; Cable Shielding Belden - 37AC0196 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 16Awg, 100Ft; Cable Shielding Belden
37AC0196
Unshld Flex Cable, 4Cond, 16Awg, 100Ft; Cable Shielding Belden 37AC0196
UNSHLD FLEX CABLE, 4COND, 16AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.36mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 16AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.36mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2505-100-ND 37AC0196
Product Name Multiple Conductor Cables Unshld Flex Cable, 4Cond, 16Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
ZB9050 | Power/sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable, black -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/200-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers