Belden Inc. Multiple Conductor Cables 77407W 010100

Description
7 Conductor Multi-Conductor Cable Black 14 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Black 14 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2502-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2502-100-ND
Multiple Conductor Cables BEL2502-100-ND
7 Conductor Multi-Conductor Cable Black 14 AWG 100.0' (30.5m)

7 Conductor Multi-Conductor Cable Black 14 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshld Flex Cable, 7Cond, 14Awg, 100Ft; Cable Shielding Belden - 37AC0193 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 7Cond, 14Awg, 100Ft; Cable Shielding Belden
37AC0193
Unshld Flex Cable, 7Cond, 14Awg, 100Ft; Cable Shielding Belden 37AC0193
UNSHLD FLEX CABLE, 7COND, 14AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.16mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 7COND, 14AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.16mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2502-100-ND 37AC0193
Product Name Multiple Conductor Cables Unshld Flex Cable, 7Cond, 14Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 7 #
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 1368215 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details