Belden Inc. Multiple Conductor Cables 77404WS 010500

Description
4 Conductor Multi-Conductor Cable Black 14 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Black 14 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2697-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2697-500-ND
Multiple Conductor Cables BEL2697-500-ND
4 Conductor Multi-Conductor Cable Black 14 AWG Braid 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Black 14 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
Shld Flex Cable, 4Cond, 14Awg, 500Ft; Cable Shielding Belden - 37AC0192 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 14Awg, 500Ft; Cable Shielding Belden
37AC0192
Shld Flex Cable, 4Cond, 14Awg, 500Ft; Cable Shielding Belden 37AC0192
SHLD FLEX CABLE, 4COND, 14AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.16mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 14AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.16mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2697-500-ND 37AC0192
Product Name Multiple Conductor Cables Shld Flex Cable, 4Cond, 14Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Blue H05 V-K Single Fine Wire Stranded - 86023210 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 127025-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE
Cable Conductor Copper
View Details
2 suppliers