Belden Inc. Coax Cable, Rg11, 14Awg, 75 Ohm; Coaxial Cable Type Belden 7731A.00305

Description
COAX CABLE, RG11, 14AWG, 75 OHM; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:-; Jacket Material:PVC; Conductor Material:Copper; No.RoHS Compliant: Yes
Datasheet
Description
COAX CABLE, RG11, 14AWG, 75 OHM; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:-; Jacket Material:PVC; Conductor Material:Copper; No.RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Cable, Rg11, 14Awg, 75 Ohm; Coaxial Cable Type Belden - 76AC0305 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Rg11, 14Awg, 75 Ohm; Coaxial Cable Type Belden
76AC0305
Coax Cable, Rg11, 14Awg, 75 Ohm; Coaxial Cable Type Belden 76AC0305
COAX CABLE, RG11, 14AWG, 75 OHM; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:-; Jacket Material:PVC; Conductor Material:Copper; No.RoHS Compliant: Yes

COAX CABLE, RG11, 14AWG, 75 OHM; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:-; Jacket Material:PVC; Conductor Material:Copper; No.RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 76AC0305
Product Name Coax Cable, Rg11, 14Awg, 75 Ohm; Coaxial Cable Type Belden
Cable Type Coaxial; RG6/11
Unlock Full Specs
to access all available technical data

Similar Products

QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
6+6 Pos. Female Receptacle DIL 26 AWG Straight Cable Assembly, 150mm, single-end, no Screw-Lok - G125-FC11268F0-0150L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details