The product 772127T is a Fieldbus cable designed for harsh environments, featuring a single pair of 16 AWG tinned copper conductors with a stranding of 7x24. It utilizes XLPE insulation and is equipped with an overall Beldfoil® shield for enhanced protection. The cable has a low smoke zero halogen (LSZH) inner jacket and a bronze braid armor, which provides additional mechanical strength and protection against environmental factors. The outer jacket is also LSZH, ensuring flame retardant properties. This cable is rated for 600V and is suitable for applications in oil and gas extraction, petrochemical industries, and process automation, particularly in extreme temperature conditions and locations exposed to humidity, dust, and oil.
Fieldbus, 1 Pair 16AWG (7x24H) Tinned Copper, XLPO Insulation, Overall Beldfoil® Shield, LSZH Inner Jacket, Bronze Braid Armor, LSZH Outer Jacket, 600V TC
| Belden Inc. | |
|---|---|
| Product Category | Network Cables |
| Product Number | 772127T |
| Product Name | Fieldbus, 1 Pr #16 Str TC, XLPO Ins, OS, LSZH Jkt, Brnz Brd Armor, LSZH Jkt, 600V TC |
| Product Type | Fieldbus |