Belden Inc. Coaxial Cable, 500Ft, Black; Coaxial Cable Type Belden 7700A-500-B59

Description
COAXIAL CABLE, 500FT, BLACK; Coaxial Cable Type:-; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:-; Conductor Material:Copper RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, 500FT, BLACK; Coaxial Cable Type:-; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:-; Conductor Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, 500Ft, Black; Coaxial Cable Type Belden - 83F6783 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 500Ft, Black; Coaxial Cable Type Belden
83F6783
Coaxial Cable, 500Ft, Black; Coaxial Cable Type Belden 83F6783
COAXIAL CABLE, 500FT, BLACK; Coaxial Cable Type:-; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:-; Conductor Material:Copper RoHS Compliant: Yes

COAXIAL CABLE, 500FT, BLACK; Coaxial Cable Type:-; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:-; Conductor Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83F6783
Product Name Coaxial Cable, 500Ft, Black; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1713727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.3281 ft (1 dm)
View Details