Belden Inc. Multiple Conductor Cables 77004W 010500

Description
4 Conductor Multi-Conductor Cable Black 20 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Black 20 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2694-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2694-500-ND
Multiple Conductor Cables BEL2694-500-ND
4 Conductor Multi-Conductor Cable Black 20 AWG 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Black 20 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshld Flex Cable, 4Cond, 20Awg, 500Ft; Cable Shielding Belden - 37AC0182 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 20Awg, 500Ft; Cable Shielding Belden
37AC0182
Unshld Flex Cable, 4Cond, 20Awg, 500Ft; Cable Shielding Belden 37AC0182
UNSHLD FLEX CABLE, 4COND, 20AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 20AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2694-500-ND 37AC0182
Product Name Multiple Conductor Cables Unshld Flex Cable, 4Cond, 20Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 534040 - RS Components, Ltd.
Specs
Rated Temperature -30 to 105 C (-22 to 221 F)
View Details