Belden Inc. Multiple Conductor Cables 77003WS 0101000

Description
3 Conductor Multi-Conductor Cable Black 20 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Black 20 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL3029-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL3029-1000-ND
Multiple Conductor Cables BEL3029-1000-ND
3 Conductor Multi-Conductor Cable Black 20 AWG Braid 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Black 20 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Shld Flex Cable, 3Cond, 20Awg, 1000Ft; Cable Shielding Belden - 37AC0180 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 20Awg, 1000Ft; Cable Shielding Belden
37AC0180
Shld Flex Cable, 3Cond, 20Awg, 1000Ft; Cable Shielding Belden 37AC0180
SHLD FLEX CABLE, 3COND, 20AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black RoHS Compliant: Yes

SHLD FLEX CABLE, 3COND, 20AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL3029-1000-ND 37AC0180
Product Name Multiple Conductor Cables Shld Flex Cable, 3Cond, 20Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
Connecting cable - 706-150/314-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Stability Cables - SP-1-MM-8 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details