Belden Inc. Multiple Conductor Cables 77003W 010100

Description
3 Conductor Multi-Conductor Cable Black 20 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Black 20 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2494-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2494-100-ND
Multiple Conductor Cables BEL2494-100-ND
3 Conductor Multi-Conductor Cable Black 20 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Black 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshld Flex Cable, 3Cond, 20Awg, 100Ft; Cable Shielding Belden - 37AC0178 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 20Awg, 100Ft; Cable Shielding Belden
37AC0178
Unshld Flex Cable, 3Cond, 20Awg, 100Ft; Cable Shielding Belden 37AC0178
UNSHLD FLEX CABLE, 3COND, 20AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 20AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2494-100-ND 37AC0178
Product Name Multiple Conductor Cables Unshld Flex Cable, 3Cond, 20Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-F12G8-KH-0.5-N-S-F12G8 - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Connector Type M12x1, with Festo-specific coding
Rated Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q119-ND - DigiKey
Specs
Cable Length 9.84 ft (29.99 dm)
Connector Type NEMA 5-15P
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); CSA, UL
View Details
2 suppliers