Belden Inc. Multiple Conductor Cables 76710TS 0081000

Description
20 (10 Pair) Conductor Multi-Pair Cable Gray 22 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
20 (10 Pair) Conductor Multi-Pair Cable Gray 22 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL3027-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL3027-1000-ND
Multiple Conductor Cables BEL3027-1000-ND
20 (10 Pair) Conductor Multi-Pair Cable Gray 22 AWG Foil, Braid 1000.0' (304.8m)

20 (10 Pair) Conductor Multi-Pair Cable Gray 22 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Shld Multipair, 10 Pair, 22Awg, 1000Ft; Cable Shielding Belden - 37AC0175 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 10 Pair, 22Awg, 1000Ft; Cable Shielding Belden
37AC0175
Shld Multipair, 10 Pair, 22Awg, 1000Ft; Cable Shielding Belden 37AC0175
SHLD MULTIPAIR, 10 PAIR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:10 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR, 10 PAIR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:10 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL3027-1000-ND 37AC0175
Product Name Multiple Conductor Cables Shld Multipair, 10 Pair, 22Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3140/301-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Twisted Pair & Multicore Data Cable - 534079 - RS Components, Ltd.
Specs
Rated Temperature -10 to 80 C (14 to 176 F)
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details