Belden Inc. Multiple Conductor Cables 76706TS 0081000

Description
12 (6 Pair) Conductor Multi-Pair Cable Gray 22 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
12 (6 Pair) Conductor Multi-Pair Cable Gray 22 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL3025-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL3025-1000-ND
Multiple Conductor Cables BEL3025-1000-ND
12 (6 Pair) Conductor Multi-Pair Cable Gray 22 AWG Foil, Braid 1000.0' (304.8m)

12 (6 Pair) Conductor Multi-Pair Cable Gray 22 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Shld Multipair, 6 Pair, 22Awg, 1000Ft; Cable Shielding Belden - 37AC0169 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 6 Pair, 22Awg, 1000Ft; Cable Shielding Belden
37AC0169
Shld Multipair, 6 Pair, 22Awg, 1000Ft; Cable Shielding Belden 37AC0169
SHLD MULTIPAIR, 6 PAIR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR, 6 PAIR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL3025-1000-ND 37AC0169
Product Name Multiple Conductor Cables Shld Multipair, 6 Pair, 22Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details
Stacking Double Banana Plug to X100W Mini-Hook and Alligator, Twisted Pair Test Cable - 3051 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Special and adapter cables - M12 - VFB-SK8P/4P-M12/M8-S-G-3M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details