Belden Inc. Multiple Conductor Cables 76705TS 008100

Description
10 (5 Pair) Conductor Multi-Pair Cable Gray 22 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
10 (5 Pair) Conductor Multi-Pair Cable Gray 22 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2489-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2489-100-ND
Multiple Conductor Cables BEL2489-100-ND
10 (5 Pair) Conductor Multi-Pair Cable Gray 22 AWG Foil, Braid 100.0' (30.5m)

10 (5 Pair) Conductor Multi-Pair Cable Gray 22 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shld Multipair, 5 Pair, 22Awg, 100Ft; Cable Shielding Belden - 37AC0166 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 5 Pair, 22Awg, 100Ft; Cable Shielding Belden
37AC0166
Shld Multipair, 5 Pair, 22Awg, 100Ft; Cable Shielding Belden 37AC0166
SHLD MULTIPAIR, 5 PAIR, 22AWG, 100FT; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR, 5 PAIR, 22AWG, 100FT; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2489-100-ND 37AC0166
Product Name Multiple Conductor Cables Shld Multipair, 5 Pair, 22Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Twisted Pair & Multicore Data Cable - 361840 - RS Components, Ltd.
Specs
Standards / Certifications RoHS
Rated Temperature 50 to 90 C (122 to 194 F)
View Details