Belden Inc. Multiple Conductor Cables 76703TS 0081000

Description
6 (3 Pair) Conductor Multi-Pair Cable Gray 22 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
6 (3 Pair) Conductor Multi-Pair Cable Gray 22 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 135-76703TS0081000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-76703TS0081000-DS-ND
Multiple Conductor Cables 135-76703TS0081000-DS-ND
6 (3 Pair) Conductor Multi-Pair Cable Gray 22 AWG Foil, Braid 1000.0' (304.8m)

6 (3 Pair) Conductor Multi-Pair Cable Gray 22 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Shld Multipair, 3 Pair, 22Awg, 1000Ft; Cable Shielding Belden - 37AC0161 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 3 Pair, 22Awg, 1000Ft; Cable Shielding Belden
37AC0161
Shld Multipair, 3 Pair, 22Awg, 1000Ft; Cable Shielding Belden 37AC0161
SHLD MULTIPAIR, 3 PAIR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR, 3 PAIR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 135-76703TS0081000-DS-ND 37AC0161
Product Name Multiple Conductor Cables Shld Multipair, 3 Pair, 22Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
Precision Test Cable, 3.0 GHz, 2.0 ft. (0.61m) - CBL-2FM-75+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details