6 (3 Pair) Conductor Multi-Pair Cable Gray 22 AWG Foil, Braid 100.0' (30.5m)
SHLD MULTIPAIR, 3 PAIR, 22AWG, 100FT; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL2487-100-ND | 37AC0160 |
| Product Name | Multiple Conductor Cables | Shld Multipair, 3 Pair, 22Awg, 100Ft; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper, Tinned |