Belden Inc. Multiple Conductor Cables 76610TS 0081000

Description
20 (10 Pair) Conductor Multi-Pair Cable Gray 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
20 (10 Pair) Conductor Multi-Pair Cable Gray 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL3018-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL3018-1000-ND
Multiple Conductor Cables BEL3018-1000-ND
20 (10 Pair) Conductor Multi-Pair Cable Gray 24 AWG Foil, Braid 1000.0' (304.8m)

20 (10 Pair) Conductor Multi-Pair Cable Gray 24 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Shld Multipair, 10 Pair, 24Awg, 1000Ft; Cable Shielding Belden - 37AC0150 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 10 Pair, 24Awg, 1000Ft; Cable Shielding Belden
37AC0150
Shld Multipair, 10 Pair, 24Awg, 1000Ft; Cable Shielding Belden 37AC0150
SHLD MULTIPAIR, 10 PAIR, 24AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:10 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR, 10 PAIR, 24AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:10 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL3018-1000-ND 37AC0150
Product Name Multiple Conductor Cables Shld Multipair, 10 Pair, 24Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NB620 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details