Belden Inc. Multiple Conductor Cables 76610TS 008100

Description
20 (10 Pair) Conductor Multi-Pair Cable Gray 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
20 (10 Pair) Conductor Multi-Pair Cable Gray 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2483-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2483-100-ND
Multiple Conductor Cables BEL2483-100-ND
20 (10 Pair) Conductor Multi-Pair Cable Gray 24 AWG Foil, Braid 100.0' (30.5m)

20 (10 Pair) Conductor Multi-Pair Cable Gray 24 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shld Multipair, 10 Pair, 24Awg, 100Ft; Cable Shielding Belden - 37AC0149 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 10 Pair, 24Awg, 100Ft; Cable Shielding Belden
37AC0149
Shld Multipair, 10 Pair, 24Awg, 100Ft; Cable Shielding Belden 37AC0149
SHLD MULTIPAIR, 10 PAIR, 24AWG, 100FT; Cable Shielding:Shielded; No. of Pairs:10 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR, 10 PAIR, 24AWG, 100FT; Cable Shielding:Shielded; No. of Pairs:10 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2483-100-ND 37AC0149
Product Name Multiple Conductor Cables Shld Multipair, 10 Pair, 24Awg, 100Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6364-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Wire Harnesses - EA-W23-503 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details