Belden Inc. Multiple Conductor Cables 76608TS 0081000

Description
16 (8 Pair) Conductor Multi-Pair Cable Gray 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
16 (8 Pair) Conductor Multi-Pair Cable Gray 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL3017-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL3017-1000-ND
Multiple Conductor Cables BEL3017-1000-ND
16 (8 Pair) Conductor Multi-Pair Cable Gray 24 AWG Foil, Braid 1000.0' (304.8m)

16 (8 Pair) Conductor Multi-Pair Cable Gray 24 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Shld Multipair, 8 Pair, 24Awg, 1000Ft; Cable Shielding Belden - 37AC0148 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 8 Pair, 24Awg, 1000Ft; Cable Shielding Belden
37AC0148
Shld Multipair, 8 Pair, 24Awg, 1000Ft; Cable Shielding Belden 37AC0148
SHLD MULTIPAIR, 8 PAIR, 24AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR, 8 PAIR, 24AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL3017-1000-ND 37AC0148
Product Name Multiple Conductor Cables Shld Multipair, 8 Pair, 24Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Twisted Pair & Multicore Data Cable - 349682 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details