Belden Inc. Multiple Conductor Cables 76604TS 008500

Description
8 (4 Pair) Conductor Multi-Pair Cable Gray 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
8 (4 Pair) Conductor Multi-Pair Cable Gray 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2686-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2686-500-ND
Multiple Conductor Cables BEL2686-500-ND
8 (4 Pair) Conductor Multi-Pair Cable Gray 24 AWG Foil, Braid 500.0' (152.4m)

8 (4 Pair) Conductor Multi-Pair Cable Gray 24 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shld Multipair, 4 Pair, 24Awg, 500Ft; Cable Shielding Belden - 37AC0142 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 4 Pair, 24Awg, 500Ft; Cable Shielding Belden
37AC0142
Shld Multipair, 4 Pair, 24Awg, 500Ft; Cable Shielding Belden 37AC0142
SHLD MULTIPAIR, 4 PAIR, 24AWG, 500FT; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR, 4 PAIR, 24AWG, 500FT; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2686-500-ND 37AC0142
Product Name Multiple Conductor Cables Shld Multipair, 4 Pair, 24Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 1959508 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -20 C (-4 F)
View Details