6 (3 Pair) Conductor Multi-Pair Cable Gray 24 AWG Foil, Braid 500.0' (152.4m)
SHLD MULTIPAIR, 3 PAIR, 24AWG, 500FT; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL2685-500-ND | 37AC0139 |
| Product Name | Multiple Conductor Cables | Shld Multipair, 3 Pair, 24Awg, 500Ft; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper, Tinned |