Belden Inc. Multiple Conductor Cables 76601TS 008500

Description
2 (1 Pair) Conductor Multi-Conductor Cable Gray 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable Gray 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2684-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2684-500-ND
Multiple Conductor Cables BEL2684-500-ND
2 (1 Pair) Conductor Multi-Conductor Cable Gray 24 AWG Foil, Braid 500.0' (152.4m)

2 (1 Pair) Conductor Multi-Conductor Cable Gray 24 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shld Multipair, 1 Pair, 24Awg, 500Ft; Cable Shielding Belden - 37AC0134 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 1 Pair, 24Awg, 500Ft; Cable Shielding Belden
37AC0134
Shld Multipair, 1 Pair, 24Awg, 500Ft; Cable Shielding Belden 37AC0134
SHLD MULTIPAIR, 1 PAIR, 24AWG, 500FT; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR, 1 PAIR, 24AWG, 500FT; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2684-500-ND 37AC0134
Product Name Multiple Conductor Cables Shld Multipair, 1 Pair, 24Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 349672 - RS Components, Ltd.
Specs
Cable Length 164 ft (500 dm)
Standards / Certifications RoHS
Rated Temperature 30 C (86 F)
View Details